Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 1V |
Output Current | 1A |
Supply Voltage Min | 8.3V |
Supply Voltage Max | 12V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 50% duty cycle, -40C to 1 | Texas Instruments |
PWM CONTROLLER, CURRENT MODE, SOIC-8 | element14 |
Pwm Controller, Current Mode, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC2804DTR?
Additional datasheets, footprints and schematics for UCC2804DTR are listed on our Part Details page. You can also find images and similar parts to UCC2804DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2804DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2804DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2804DTR fall under?
The UCC2804DTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2804DTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2804DTR you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2804DTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2804DTR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for UCC2804DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2804DTR often in real-time on the comparison pages.
What if I can't find stock of UCC2804DTR?
You can fill out our help required form which you can use to request a quote for UCC2804DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.