No distributors results available
View Full Pricing & Stock ComparisonUVLO | 10.5V |
---|---|
Supply Voltage Min | 5V |
Supply Voltage Max | 20V |
Startup Current | 100µA |
Operating Supply Current | 7mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | 97% |
Frequency | 65kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 28019 |
Controller Type | Power Factor |
Input Voltage Max | 21V |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 5V to 20V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UCC28019DG4?
Additional datasheets, footprints and schematics for UCC28019DG4 are listed on our Part Details page. You can also find images and similar parts to UCC28019DG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28019DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28019DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28019DG4 fall under?
The UCC28019DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28019DG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28019DG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28019DG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28019DG4 have stock available?
There is no stock from authorised distributors for UCC28019DG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28019DG4 often in real-time on the comparison pages.
What if I can't find stock of UCC28019DG4?
You can fill out our help required form which you can use to request a quote for UCC28019DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.