UCC28019AD . Part Information
Details for UCC28019AD . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7300 |
10 | 1.4100 |
25 | 1.2900 |
50 | 1.2600 |
100 | 1.2400 |
Stock Information
Details
Part Specifications
UVLO | 10.5V |
Supply Voltage Min | 5V |
Supply Voltage Max | 20V |
Startup Current | 100µA |
Operating Supply Current | 7.5mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | 98% |
Frequency | 65kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 28019 |
Controller Type | Power Factor |
Input Current | 7mA |
Input Voltage Max | 21V |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Supply Voltage Range | 5V to 20V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, PFC CONTROLLER, 8PIN, 8SOIC; UVLO:10.5V; Supply Voltage Min:5V; Supply Voltage Max:20V; Startup Current:100µA; Operating Supply Current:7.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):98%; Frequency:65kHz;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UCC28019AD .?
Additional datasheets, footprints and schematics for UCC28019AD . are listed in our Part Details tab. You can also find the UCC28019AD . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28019AD . in the Pricing & Inventory tab next to part details. You can view UCC28019AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28019AD . fall under?
The UCC28019AD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28019AD . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28019AD . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28019AD . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UCC28019AD . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCC28019AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28019AD . often in real-time on the comparison pages.
What if I can't find stock of UCC28019AD .?
You can fill out our help required form which you can use to request a quote for UCC28019AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.