Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.8A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1.8-A/2.8-A, 620V half bridge driver with interlock | Texas Instruments |
1.8-A/2.8-A, 620V ha lf bridge driver wit | Mouser Electronics |
Mosfet/Igbt Driver, High/Low Side, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC27712D .?
Additional datasheets, footprints and schematics for UCC27712D . are listed on our Part Details page. You can also find images and similar parts to UCC27712D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27712D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27712D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27712D . fall under?
The UCC27712D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27712D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27712D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27712D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27712D . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for UCC27712D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27712D . often in real-time on the comparison pages.
What if I can't find stock of UCC27712D .?
You can fill out our help required form which you can use to request a quote for UCC27712D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.