Driver Configuration | Low Side |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Input Delay | 13ns |
Output Delay | 13ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 140°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | IGBT MOSFET |
Module Configuration | Low Side |
Operating Temperature Range | -40°C to +140°C |
Supply Voltage Range | 4.5V to 18V |
Dual,5A,Hi-Spd Lo- S ide Pwr MOSFET Drvr | Mouser Electronics |
5-A/5-A dual-channel gate driver with 5-V UVLO, enable, and 1-ns delay Matching | Texas Instruments |
Driver, Gate, Dual, 18V, 5A, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC27524DGN .?
Additional datasheets, footprints and schematics for UCC27524DGN . are listed on our Part Details page. You can also find images and similar parts to UCC27524DGN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27524DGN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27524DGN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27524DGN . fall under?
The UCC27524DGN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27524DGN . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27524DGN . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27524DGN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27524DGN . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for UCC27524DGN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27524DGN . often in real-time on the comparison pages.
What if I can't find stock of UCC27524DGN .?
You can fill out our help required form which you can use to request a quote for UCC27524DGN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.