Driver Configuration | Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Input Delay | 13ns |
Output Delay | 13ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 140°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Low Side |
Module Configuration | Inverting Non Inverting |
Operating Temperature Range | -40°C to +140°C |
Output Resistance | 5ohm |
4-A/4-A single-channel gate driver with 5-V UVLO and 13-ns prop delay in SOT-23 package | Texas Instruments |
UCC27517DBVT | Elfaro |
Ic, Gate Driv, Low Side, Sot23-5 | Newark Electronics |
4A/4A Sgl Ch Hi-Spd Lo-side Gate Driver | Mouser Electronics |
Where can I find additional details, specifications and documents for a UCC27517DBVT .?
Additional datasheets, footprints and schematics for UCC27517DBVT . are listed on our Part Details page. You can also find images and similar parts to UCC27517DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27517DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27517DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27517DBVT . fall under?
The UCC27517DBVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27517DBVT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27517DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27517DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27517DBVT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for UCC27517DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27517DBVT . often in real-time on the comparison pages.
What if I can't find stock of UCC27517DBVT .?
You can fill out our help required form which you can use to request a quote for UCC27517DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.