Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | -, 4V |
---|---|
Output Voltage | - |
Output Current | 180mA |
Supply Voltage Min | 600mV |
Supply Voltage Max | 4V |
Controller IC Case Style | DIP |
No. of Pins | 14Pins |
Frequency | 700kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 25701 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Primary Input Voltage | 13V |
Switch Output Current Isw Max | 1A |
Termination Type | Through Hole |
Voltage Mode PWM Cntrlr 1A 14-Pin PDIP | RS |
Ic, Adv Volt Mode Pwm 14-Dip | Newark Electronics |
IC, ADV VOLT MODE PWM 14-DIP | element14 |
15V VCC, 1A Driver single ended 700KHz voltage mode PWM controller with 13V/9V UVLO, -40C to 85C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC25701N.?
Additional datasheets, footprints and schematics for UCC25701N. are listed on our Part Details page. You can also find images and similar parts to UCC25701N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC25701N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC25701N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC25701N. fall under?
The UCC25701N. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC25701N. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC25701N. you can contact the distributor directly for product support, shipping queries etc.
Is the UCC25701N. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC25701N. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for UCC25701N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC25701N. often in real-time on the comparison pages.
What if I can't find stock of UCC25701N.?
You can fill out our help required form which you can use to request a quote for UCC25701N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.