UCC24650DBVT Part Information
Details for UCC24650DBVT by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors

Part Description
The UCC24650 is an easy-to-use secondary-side voltage monitor that periodically measures its own VDD voltage. A relative droop of 3% from the previous reading triggers a wake-up alert signal to a receiving primary-side regulation (PSR) controller. Its low-power consumption helps achieve <5-mW ZeroPower standby loss in many applications. An internal 200-V MOSFET switch is applied across a ground-referenced rectifier to provide a currentlimited pulse to the flyback transformer secondary winding, which couples the signal to the primary-side controller. This signal is repeated at 33 kHz until controller-driven switching activity is detected. Relative-droop detection allows scaling to any voltage between 5 and 28 V. The wake-up alert function allows very-low standby frequency to minimize switching loss and reduction of output capacitance needed to respond to a heavy load step. This monitor is used with a controller capable of detecting the wake-up signal, such as the UCC28730 PSR flyback controller. The UCC24650 also provides an enable and disable signal which can be used to control a secondary-side circuit during no-load conditions to reduce standby power loss. Such a circuit may be a synchronous rectifier controller or a relay driver, for example.
Part Downloads

Part Features
- 200-V Wake-Up Switch
- 3% Voltage Droop Detection (Patent Pending)
- 5-V to 28-V Output Monitoring Capability
- <50 u00b5A Device Current Consumption (Typical)
- Enables Excellent Load Transient Performance and Zero Standby Power
- Enables Smallest Output Capacitor for Tight u0394VOUT
- Enables and Disables SR Controller, Relay Control, or Other Secondary Circuits
- No External Components Required
- SOT-23 5-Pin Package
Part Specifications
Threshold Voltage | - |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 28V |
Reset Type | Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 200-V wake-up monitor for fast transient primary-side regulation | Texas Instruments