Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC24610 |
Kit Application Type | Power Management |
Application Sub Type | Flyback Converter |
Kit Contents | Eval Board UCC24610 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Self Synchronizing Secondary Side Controller Sync Input for CCM Operation |
Where can I find additional details, specifications and documents for a UCC24610EVM-563?
Additional datasheets, footprints and schematics for UCC24610EVM-563 are listed on our Part Details page. You can also find images and similar parts to UCC24610EVM-563 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC24610EVM-563 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC24610EVM-563 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC24610EVM-563 fall under?
The UCC24610EVM-563 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC24610EVM-563 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC24610EVM-563 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC24610EVM-563 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC24610EVM-563 have stock available?
There is no stock from authorised distributors for UCC24610EVM-563.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC24610EVM-563 often in real-time on the comparison pages.
What if I can't find stock of UCC24610EVM-563?
You can fill out our help required form which you can use to request a quote for UCC24610EVM-563 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.