Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Secondary Side Synchronous Rectifier Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Secondary side synchronous rectifier controller | Texas Instruments |
CONTROLLER DEVICE, 600KHZ, 5.5V, SOIC-8 | element14 |
Controller Device, 600Khz, 5.5V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC24610DR?
Additional datasheets, footprints and schematics for UCC24610DR are listed on our Part Details page. You can also find images and similar parts to UCC24610DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC24610DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC24610DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC24610DR fall under?
The UCC24610DR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to UCC24610DR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC24610DR you can contact the distributor directly for product support, shipping queries etc.
Is the UCC24610DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC24610DR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for UCC24610DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC24610DR often in real-time on the comparison pages.
What if I can't find stock of UCC24610DR?
You can fill out our help required form which you can use to request a quote for UCC24610DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.