UCC21521ADW . Part Information
Details for UCC21521ADW . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.2100 |
10 | 4.2400 |
25 | 4.0200 |
50 | 3.7500 |
100 | 3.4700 |
Stock Information
Details
Part Specifications
Driver Configuration | High Side and Low Side |
Peak Output Current | 6A |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- IGBT DRIVER, HIGH SIDE/LOW SIDE, WSOIC16; Driver Configuration:High Side and Low Side; Peak Output Current:6A; Supply Voltage Min:3V; Supply Voltage Max:18V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UCC21521ADW .?
Additional datasheets, footprints and schematics for UCC21521ADW . are listed in our Part Details tab. You can also find the UCC21521ADW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC21521ADW . in the Pricing & Inventory tab next to part details. You can view UCC21521ADW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC21521ADW . fall under?
The UCC21521ADW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC21521ADW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC21521ADW . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC21521ADW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UCC21521ADW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCC21521ADW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC21521ADW . often in real-time on the comparison pages.
What if I can't find stock of UCC21521ADW .?
You can fill out our help required form which you can use to request a quote for UCC21521ADW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.