Status: | Unknown |
---|---|
Series: | UCC21520 Series |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 6A |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | UCC21520 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Igbt/Mosfet Driver, H-Bridge, 6A, Soic16 | Newark Electronics |
IGBT/MOSFET DRIVER, H-BRIDGE, 6A, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a UCC21520DW?
Additional datasheets, footprints and schematics for UCC21520DW are listed on our Part Details page. You can also find images and similar parts to UCC21520DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC21520DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC21520DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC21520DW fall under?
The UCC21520DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC21520DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC21520DW you can contact the distributor directly for product support, shipping queries etc.
Is the UCC21520DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC21520DW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC21520DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC21520DW often in real-time on the comparison pages.
What if I can't find stock of UCC21520DW?
You can fill out our help required form which you can use to request a quote for UCC21520DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.