No distributors results available
View Full Pricing & Stock ComparisonFrequency(Max)(kHz) | 1000 |
---|---|
Rating | Military |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Package Group | CDIP|8 |
Features | Error Amplifier,Leading Edge Blanking,Soft Start |
Operating temperature range(C) | -55 to 125 |
Control method | Current |
Topology | Boost,Flyback,Forward |
UVLO thresholds on/off(V) | 4.1/3.6 |
Duty cycle(Max)(%) | 50 |
Gate drive(Typ)(A) | 1 |
Where can I find additional details, specifications and documents for a UCC1805?
Additional datasheets, footprints and schematics for UCC1805 are listed on our Part Details page. You can also find images and similar parts to UCC1805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC1805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC1805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC1805 fall under?
The UCC1805 is listed under Semiconductors > Analog and Mixed-Signal > Power management > Offline & isolated DC/DC controllers & converters > PWM controllers & resonant controllers.
Can I view similar or alternative parts?
You can view similar parts to UCC1805 when available in the PWM controllers & resonant controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC1805 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC1805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC1805 have stock available?
There is no stock from authorised distributors for UCC1805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC1805 often in real-time on the comparison pages.
What if I can't find stock of UCC1805?
You can fill out our help required form which you can use to request a quote for UCC1805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.