Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
Body Plating | Nickel |
Connector Mounting Orientation | PC Board |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a UCBJE20-1?
Additional datasheets, footprints and schematics for UCBJE20-1 are listed on our Part Details page. You can also find images and similar parts to UCBJE20-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCBJE20-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCBJE20-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCBJE20-1 fall under?
The UCBJE20-1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to UCBJE20-1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCBJE20-1 you can contact the distributor directly for product support, shipping queries etc.
Is the UCBJE20-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCBJE20-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for UCBJE20-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCBJE20-1 often in real-time on the comparison pages.
What if I can't find stock of UCBJE20-1?
You can fill out our help required form which you can use to request a quote for UCBJE20-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.