Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.13
|
105
in stock
|
Buy Now | |
Electro Enterprises
from US$4.50
|
1,750
in stock
|
Buy Now | |
Heilind Electronics
from US$3.91
|
387
in stock
|
Buy Now | |
Newark Electronics
from US$2.73
|
243
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.91
|
129
in stock
|
Buy Now | |
element14
from US$4.93
|
105
in stock
|
Buy Now | |
Avnet America
from US$3.00
|
44
in stock
|
Buy Now | |
RS Americas
from US$3.28
|
11
in stock
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
Body Plating | Nickel |
Connector Mounting Orientation | Bulkhead |
Material | Nickel |
Operating Frequency Max | 4GHz |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a UCBBJE20-1?
Additional datasheets, footprints and schematics for UCBBJE20-1 are listed on our Part Details page. You can also find images and similar parts to UCBBJE20-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCBBJE20-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCBBJE20-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCBBJE20-1 fall under?
The UCBBJE20-1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to UCBBJE20-1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCBBJE20-1 you can contact the distributor directly for product support, shipping queries etc.
Is the UCBBJE20-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCBBJE20-1 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for UCBBJE20-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCBBJE20-1 often in real-time on the comparison pages.
What if I can't find stock of UCBBJE20-1?
You can fill out our help required form which you can use to request a quote for UCBBJE20-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.