Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.42
|
No stock
|
Buy Now |
Battery Type | Lead Acid |
---|---|
Input Voltage | 40V |
Battery Charge Voltage | 35V |
Charge Current Max | 2A |
Battery IC Case Style | DIP |
No. of Pins | 20Pins |
No. of Series Cells | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3909 |
Battery Management Function | Charge Controller |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Min | 8.8V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a UC3909N?
Additional datasheets, footprints and schematics for UC3909N are listed on our Part Details page. You can also find images and similar parts to UC3909N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3909N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3909N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3909N fall under?
The UC3909N is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to UC3909N when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3909N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3909N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3909N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for UC3909N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3909N often in real-time on the comparison pages.
What if I can't find stock of UC3909N?
You can fill out our help required form which you can use to request a quote for UC3909N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.