Battery Type | Lead Acid |
---|---|
Input Voltage | 40V |
Battery Charge Voltage | - |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 16Pins |
No. of Series Cells | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Linear Battery Charger, UC3906DW | RS |
Linear Lead-Acid Battery Charger | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3906DW .?
Additional datasheets, footprints and schematics for UC3906DW . are listed on our Part Details page. You can also find images and similar parts to UC3906DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3906DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3906DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3906DW . fall under?
The UC3906DW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to UC3906DW . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3906DW . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3906DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3906DW . have stock available?
Authorised distributors including RS, Chip One Stop, element14, Texas Instruments and Farnell have stock available or on a lead time for UC3906DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3906DW . often in real-time on the comparison pages.
What if I can't find stock of UC3906DW .?
You can fill out our help required form which you can use to request a quote for UC3906DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.