Input Voltage | 12V |
---|---|
Output Voltage | 2.2V |
Output Current | 2A |
Supply Voltage Min | 11V |
Supply Voltage Max | 18V |
Controller IC Case Style | DIP |
No. of Pins | 20Pins |
Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 20V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 11V to 18V |
Enhanced bipolar phase shifted full bridge controller with selectable UVLO, 0°C to 70°C | Texas Instruments |
Phase shift resonant control,UC3879N 5V | RS |
IC, PWM CONTROLLER | Farnell |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Pwm Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a UC3879N .?
Additional datasheets, footprints and schematics for UC3879N . are listed on our Part Details page. You can also find images and similar parts to UC3879N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3879N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3879N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3879N . fall under?
The UC3879N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3879N . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3879N . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3879N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3879N . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC3879N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3879N . often in real-time on the comparison pages.
What if I can't find stock of UC3879N .?
You can fill out our help required form which you can use to request a quote for UC3879N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.