Input Voltage | 12V |
---|---|
Output Voltage | 2.2V |
Output Current | 10mA |
Supply Voltage Min | 11V |
Supply Voltage Max | 18V |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3879 |
Controller Type | PWM |
IC Temperature Range | Commercial |
Input Current | 23mA |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 100mA |
Output Type | Voltage |
Supply Voltage Range | 11V to 18V |
Termination Type | Surface Mount Device |
Enhanced bipolar phase shifted full bridge controller with selectable UVLO, 0°C to 70°C | Texas Instruments |
Soft Sw PWM Cntrlr 4-OUT PH SHIFT RES 300kHz 20-Pin SOIC | Holdelec |
IC SMT 25PCS/TUBE | Component Electronics |
Ic, Phase Controller, Smd, Soic20 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC3879DW .?
Additional datasheets, footprints and schematics for UC3879DW . are listed on our Part Details page. You can also find images and similar parts to UC3879DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3879DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3879DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3879DW . fall under?
The UC3879DW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3879DW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3879DW . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3879DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3879DW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC3879DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3879DW . often in real-time on the comparison pages.
What if I can't find stock of UC3879DW .?
You can fill out our help required form which you can use to request a quote for UC3879DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.