Status: | Unknown |
---|---|
Series: | UC3872 Series |
RoHS: | Unknown |
No distributors results available
Ballast Controller Type | Resonant Lamp Ballast Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 24V |
Controller IC Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | UC3872 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3872 |
Driver Case Style | DIP |
Frequency | 200kHz |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 100mA |
Output Voltage Max | 14.9V |
Primary Input Voltage | 24V |
Switch Output Current Isw Max | 100mA |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a UC3872N.?
Additional datasheets, footprints and schematics for UC3872N. are listed on our Part Details page. You can also find images and similar parts to UC3872N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3872N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3872N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3872N. fall under?
The UC3872N. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3872N. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3872N. you can contact the distributor directly for product support, shipping queries etc.
Is the UC3872N. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3872N. have stock available?
There is no stock from authorised distributors for UC3872N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3872N. often in real-time on the comparison pages.
What if I can't find stock of UC3872N.?
You can fill out our help required form which you can use to request a quote for UC3872N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.