Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 22V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 50% |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Switching Frequency | 1MHz |
Topology | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3867 |
Frequency | 500kHz |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 200mA |
Primary Input Voltage | 20V |
Switch Output Current Isw Max | 200mA |
Termination Type | Through Hole |
Ic, Power Supply Cntrlr 16-Dip | Newark Electronics |
IC, POWER SUPPLY CNTRLR 16-DIP | element14 |
Resonant-mode PWM with 8/7V UVLO, alternating outputs, and fixed on time, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3867N..?
Additional datasheets, footprints and schematics for UC3867N.. are listed on our Part Details page. You can also find images and similar parts to UC3867N.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3867N.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3867N.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3867N.. fall under?
The UC3867N.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3867N.. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3867N.. you can contact the distributor directly for product support, shipping queries etc.
Is the UC3867N.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3867N.. have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC3867N...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3867N.. often in real-time on the comparison pages.
What if I can't find stock of UC3867N..?
You can fill out our help required form which you can use to request a quote for UC3867N.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.