UVLO | 10.5V |
---|---|
Supply Voltage Min | 15V |
Supply Voltage Max | 35V |
Startup Current | 150µA |
Operating Supply Current | 17mA |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Duty Cycle (%) | 95% |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3855 |
IC Temperature Range | Commercial |
Input Voltage Max | 22V |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1.5A |
Output Voltage Max | 12.8V |
Primary Input Voltage | 18V |
Supply Voltage Range | 15V to 35V |
Termination Type | Surface Mount Device |
Power Factor Pre-Reg, Smd, Soic20 | Newark Electronics |
POWER FACTOR PRE-REG, SMD, SOIC20 | Farnell |
Bipolar CCM PFC controller with 10.5V/10V UVLO and zero voltage transition, 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3855BDW .?
Additional datasheets, footprints and schematics for UC3855BDW . are listed on our Part Details page. You can also find images and similar parts to UC3855BDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3855BDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3855BDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3855BDW . fall under?
The UC3855BDW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3855BDW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3855BDW . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3855BDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3855BDW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC3855BDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3855BDW . often in real-time on the comparison pages.
What if I can't find stock of UC3855BDW .?
You can fill out our help required form which you can use to request a quote for UC3855BDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.