UC3854DW. Part Information
Details for UC3854DW. by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.8400 |
10 | 3.0800 |
25 | 2.9000 |
50 | 2.7300 |
100 | 2.5500 |
Stock Information
Details
Part Specifications
Input Voltage | 18V |
Output Voltage | - |
Output Current | 1A |
Supply Voltage Min | 15V |
Supply Voltage Max | 35V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 200kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PFC |
Input Current | 10mA |
Input Voltage Max | 30V |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.5A |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Supply Voltage Range | 15V to 35V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, PWM CONTROLLER; Input Voltage:18V; Output Voltage:-; Output Current:1A; Supply Voltage Min:15V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:200kHz; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UC3854DW.?
Additional datasheets, footprints and schematics for UC3854DW. are listed in our Part Details tab. You can also find the UC3854DW. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3854DW. in the Pricing & Inventory tab next to part details. You can view UC3854DW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3854DW. fall under?
The UC3854DW. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3854DW. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3854DW. you can contact the distributor directly for product support, shipping queries etc.
Is the UC3854DW. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UC3854DW. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UC3854DW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3854DW. often in real-time on the comparison pages.
What if I can't find stock of UC3854DW.?
You can fill out our help required form which you can use to request a quote for UC3854DW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.