Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
UVLO | 10.5V |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Startup Current | 250µA |
Operating Supply Current | 12mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 200kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 10V to 20V |
IC: PMIC | Transfer Multisort Elektronik |
Power Factor Correction PREREGUL 0.3mA | RS |
Ic, Controller Supply Min 10V | Newark Electronics |
Enhanced bipolar CCM PFC controller with 10.5V/10V UVLO, 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3854BDW?
Additional datasheets, footprints and schematics for UC3854BDW are listed on our Part Details page. You can also find images and similar parts to UC3854BDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3854BDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3854BDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3854BDW fall under?
The UC3854BDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3854BDW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3854BDW you can contact the distributor directly for product support, shipping queries etc.
Is the UC3854BDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3854BDW have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UC3854BDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3854BDW often in real-time on the comparison pages.
What if I can't find stock of UC3854BDW?
You can fill out our help required form which you can use to request a quote for UC3854BDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.