UC3852NG4 Part Information
Details for UC3852NG4 by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Specifications
UVLO | 16.3V |
Supply Voltage Min | 5V |
Supply Voltage Max | 30V |
Startup Current | 400µA |
Operating Supply Current | 6mA |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Duty Cycle (%) | 95% |
Frequency | 0.2MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3852 |
IC Generic Number | 3852 |
IC Temperature Range | Commercial |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Voltage Max | 2.5V |
Primary Input Voltage | 24V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UC3852NG4?
Additional datasheets, footprints and schematics for UC3852NG4 are listed in our Part Details tab. You can also find the UC3852NG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3852NG4 in the Pricing & Inventory tab next to part details. You can view UC3852NG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3852NG4 fall under?
The UC3852NG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3852NG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3852NG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UC3852NG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UC3852NG4 have stock available?
There is no stock from authorised distributors for UC3852NG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3852NG4 often in real-time on the comparison pages.
What if I can't find stock of UC3852NG4?
You can fill out our help required form which you can use to request a quote for UC3852NG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.