Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Future Electronics
from US$0.29
|
3,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,174
in stock
|
Buy Now | |
element14
from US$0.40
|
2,167
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,167
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
1,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
571
in stock
|
Buy Now | |
Micros
from US$0.25
|
403
in stock
|
Buy Now | |
Chip Outpost
from US$0.34
|
21
in stock
|
Buy Now | |
Avnet Silica
-
|
10,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now |
Input Voltage | 15V |
---|---|
Output Voltage | 5V |
Output Current | 1A |
Supply Voltage Min | - |
Supply Voltage Max | - |
Controller IC Case Style | MiniDIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
UC3844B Series 250 kHz High Performance Current Mode PWM Controller - DIP-8 | Future Electronics |
Pwm Cont, Current Mode, 500Khz, Minidip | Newark Electronics |
PWM CONT, CURRENT MODE, 500KHZ, MINIDIP | element14 |
Current-PWM 1A 11,5-30V 500kHz DIP8 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Current Mode PWM Controller, UVLO On/Off 16/10V, Duty Cycle 50% max, 0÷70°C | Micros |
IC REG CTRLR PWM CM 8-MINIDIP | Chip Outpost |
Current Mode PWM Controller 1A 8-Pin PDIP Tube | Avnet Silica |
Current Mode PWM Controller 1A PDIP8 | RS |
Where can I find additional details, specifications and documents for a UC3844BN?
Additional datasheets, footprints and schematics for UC3844BN are listed on our Part Details page. You can also find images and similar parts to UC3844BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3844BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3844BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3844BN fall under?
The UC3844BN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3844BN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3844BN you can contact the distributor directly for product support, shipping queries etc.
Is the UC3844BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3844BN have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for UC3844BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3844BN often in real-time on the comparison pages.
What if I can't find stock of UC3844BN?
You can fill out our help required form which you can use to request a quote for UC3844BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.