Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
-
|
Buy Now | |
element14
from US$1.26
|
-
|
Buy Now | |
Texas Instruments
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$1.35
|
-
|
Buy Now |
Input Voltage | 25V |
---|---|
Output Voltage | 13.5V |
Output Current | 1A |
Supply Voltage Min | 7.6V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC: PMIC | Transfer Multisort Elektronik |
Current Mode PWM Cntrlr 1A 8-Pin PDIP | RS |
Pwm Controller, 500Khz, 7.6V-30V, Pdip-8 | Newark Electronics |
PWM CONTROLLER, 500KHZ, 7.6V-30V, PDIP-8 | element14 |
Single ended 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3843N .?
Additional datasheets, footprints and schematics for UC3843N . are listed on our Part Details page. You can also find images and similar parts to UC3843N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3843N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3843N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3843N . fall under?
The UC3843N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3843N . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3843N . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3843N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3843N . have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for UC3843N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3843N . often in real-time on the comparison pages.
What if I can't find stock of UC3843N .?
You can fill out our help required form which you can use to request a quote for UC3843N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.