Input Voltage | 25V |
---|---|
Output Voltage | 15V |
Output Current | 1A |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3843 |
Controller Type | PWM |
Device Marking | UC3843AN |
IC Temperature Range | Commercial |
Input Current | 11mA |
Logic Function Number | 3843A |
Operating Temperature Range | 0°C to +70°C |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Power Supply IC Type | PWM controller |
Supply Current | 11mA |
Supply Voltage Range | 12V to 25V |
Termination Type | Through Hole |
30-V, 1A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle 0°C to 70°C | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
IC, CURRENT MODE PWM CTRL, 30V, PDIP-8 | element14 |
IC 1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDIP8 | Euro-Tech |
Ic, Current Mode Pwm Ctrl, 30V, Pdip-8 | Newark Electronics |
Current Mode PWM Controller 1A 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a UC3843AN .?
Additional datasheets, footprints and schematics for UC3843AN . are listed on our Part Details page. You can also find images and similar parts to UC3843AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3843AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3843AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3843AN . fall under?
The UC3843AN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3843AN . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3843AN . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3843AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3843AN . have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for UC3843AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3843AN . often in real-time on the comparison pages.
What if I can't find stock of UC3843AN .?
You can fill out our help required form which you can use to request a quote for UC3843AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.