UC3843AD8TR . Part Information
Details for UC3843AD8TR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy UC3843AD8TR Directly from Texas Instruments (35314 in stock) at $0.3560
Part Downloads

Part Specifications
Input Voltage | 25V |
Output Voltage | 15V |
Output Current | 1A |
Supply Voltage Min | 7.6V |
Supply Voltage Max | 30V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 12V to 25V |
Alternative Part Descriptions
- IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes | Newark Electronics
- 30-V, 1A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle 0°C to 70°C | Texas Instruments
Viewing Distributors for UC3843AD8TR .
Loading...
Loading Results for UC3843AD8TR .