Input Voltage | 25V |
---|---|
Output Voltage | 13.5V |
Output Current | 1A |
Supply Voltage Min | 7.6V |
Supply Voltage Max | 30V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Input Current | 11mA |
Operating Temperature Range | 0°C to +70°C |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Supply Voltage Range | 12V to 25V |
Termination Type | Surface Mount Device |
30-V, 1A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle 0°C to 70°C | Texas Instruments |
PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC14 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Pwm Controller, 500Khz, 7.6V-30V, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC3843AD?
Additional datasheets, footprints and schematics for UC3843AD are listed on our Part Details page. You can also find images and similar parts to UC3843AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3843AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3843AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3843AD fall under?
The UC3843AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3843AD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3843AD you can contact the distributor directly for product support, shipping queries etc.
Is the UC3843AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3843AD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC3843AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3843AD often in real-time on the comparison pages.
What if I can't find stock of UC3843AD?
You can fill out our help required form which you can use to request a quote for UC3843AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.