Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
665
in stock
|
Buy Now | |
Micros
from US$0.98
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Texas Instruments
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now |
Output Voltage | 13.5V |
---|---|
Output Current | 1A |
Supply Voltage Min | 10V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
RoHS Compliant | Yes |
IC: PMIC | Transfer Multisort Elektronik |
Current Mode PWM Controller 1A 8-Pin | RS |
Current Mode PWM Controller 1A 8-Pin PDIP | Micros |
Pwm Controller, 500Khz, 10V-30V, Pdip-8 | Newark Electronics |
PWM CONTROLLER, 500KHZ, 10V-30V, PDIP-8 | element14 |
Single ended 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3842N?
Additional datasheets, footprints and schematics for UC3842N are listed on our Part Details page. You can also find images and similar parts to UC3842N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3842N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3842N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3842N fall under?
The UC3842N is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to UC3842N when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3842N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3842N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UC3842N have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Micros, Newark Electronics and element14 have stock available or on a lead time for UC3842N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3842N often in real-time on the comparison pages.
What if I can't find stock of UC3842N?
You can fill out our help required form which you can use to request a quote for UC3842N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.