Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 7.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 6V |
Output Current | 3A |
Dropout Voltage Vdo | 450mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 382 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +100°C |
Output Voltage | 6V |
Output Voltage Max | 6V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 7.5V |
Supply Voltage Min | 1.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Where can I find additional details, specifications and documents for a UC382TDKTTT-ADJ?
Additional datasheets, footprints and schematics for UC382TDKTTT-ADJ are listed on our Part Details page. You can also find images and similar parts to UC382TDKTTT-ADJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC382TDKTTT-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC382TDKTTT-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC382TDKTTT-ADJ fall under?
The UC382TDKTTT-ADJ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UC382TDKTTT-ADJ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC382TDKTTT-ADJ you can contact the distributor directly for product support, shipping queries etc.
Is the UC382TDKTTT-ADJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC382TDKTTT-ADJ have stock available?
There is no stock from authorised distributors for UC382TDKTTT-ADJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC382TDKTTT-ADJ often in real-time on the comparison pages.
What if I can't find stock of UC382TDKTTT-ADJ?
You can fill out our help required form which you can use to request a quote for UC382TDKTTT-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.