Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 2V |
Output Current | 500mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 22V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Pwm Controller, Dip-16 | Newark Electronics |
PWM CONTROLLER, DIP-16 | element14 |
30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 50% duty cycle, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3825BN?
Additional datasheets, footprints and schematics for UC3825BN are listed on our Part Details page. You can also find images and similar parts to UC3825BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3825BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3825BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3825BN fall under?
The UC3825BN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3825BN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3825BN you can contact the distributor directly for product support, shipping queries etc.
Is the UC3825BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3825BN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for UC3825BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3825BN often in real-time on the comparison pages.
What if I can't find stock of UC3825BN?
You can fill out our help required form which you can use to request a quote for UC3825BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.