UC3825AN . Part Information
Details for UC3825AN . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.1400 |
10 | 6.7900 |
25 | 6.4700 |
50 | 6.0800 |
100 | 5.6800 |
Stock Information
Details
Part Specifications
Input Voltage | - |
Output Voltage | 3V |
Output Current | 2A |
Supply Voltage Min | 12V |
Supply Voltage Max | 20V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
IC Temperature Range | Commercial |
Input Current | 28mA |
Input Voltage Max | 22V |
Operating Temperature Range | 0°C to +70°C |
Output Type | Totem Pole |
Output Voltage Max | 5.15V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC CURRENT/VOLT MODE PWM CTRL 22V DIP-16; Input Voltage:-; Output Voltage:3V; Output Current:2A; Supply Voltage Min:12V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UC3825AN .?
Additional datasheets, footprints and schematics for UC3825AN . are listed in our Part Details tab. You can also find the UC3825AN . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3825AN . in the Pricing & Inventory tab next to part details. You can view UC3825AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3825AN . fall under?
The UC3825AN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3825AN . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3825AN . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3825AN . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UC3825AN . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UC3825AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3825AN . often in real-time on the comparison pages.
What if I can't find stock of UC3825AN .?
You can fill out our help required form which you can use to request a quote for UC3825AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.