Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 6A |
Supply Voltage Min | 4.7V |
Supply Voltage Max | 18V |
Driver Case Style | TO-220 |
No. of Pins | 5Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
MOSFET DRVR 6A Single High Spd 5P TO220 | RS |
Mosfet Driver, Low Side, To-220-5 | Newark Electronics |
MOSFET DRIVER, LOW SIDE, TO-220-5 | element14 |
6-A/6-A single-channel gate driver with 5-V UVLO, thermal shutdown, and split ground | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3710T .?
Additional datasheets, footprints and schematics for UC3710T . are listed on our Part Details page. You can also find images and similar parts to UC3710T . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3710T . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3710T . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3710T . fall under?
The UC3710T . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3710T . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3710T . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3710T . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3710T . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for UC3710T ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3710T . often in real-time on the comparison pages.
What if I can't find stock of UC3710T .?
You can fill out our help required form which you can use to request a quote for UC3710T . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.