Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Motor Type | PWM |
---|---|
No. of Outputs | 4Outputs |
Output Current | 100mA |
Output Voltage | 13.5V |
Driver Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 36V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3638 |
Controller Type | Motor |
IC Generic Number | 3638 |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 15mA |
Output Type | Open Collector Totem Pole |
Supply Voltage Range | 10V to 36V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a UC3638NG4?
Additional datasheets, footprints and schematics for UC3638NG4 are listed on our Part Details page. You can also find images and similar parts to UC3638NG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3638NG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3638NG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3638NG4 fall under?
The UC3638NG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3638NG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3638NG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UC3638NG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3638NG4 have stock available?
There is no stock from authorised distributors for UC3638NG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3638NG4 often in real-time on the comparison pages.
What if I can't find stock of UC3638NG4?
You can fill out our help required form which you can use to request a quote for UC3638NG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.