| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Motor Type | PWM |
|---|---|
| No. of Outputs | 2Outputs |
| Output Current | 100mA |
| Output Voltage | 13.5V |
| Driver Case Style | DIP |
| No. of Pins | 18Pins |
| Supply Voltage Min | 5V |
| Supply Voltage Max | 36V |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 3637 |
| Controller Type | Motor |
| Device Type | Motor |
| IC Generic Number | 3637 |
| IC Temperature Range | Commercial |
| Logic Function Number | 3637 |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage Range | 5V to 36V |
| Termination Type | Through Hole |
| Ic Motor Ctrl/Drvr, Dc, 0.1A, Dip-18 | Newark Electronics |
| IC MOTOR CTRL/DRVR, DC, 0.1A, DIP-18 | element14 |
| IC: PMIC | TME |
| DC motor controller,UC3637N DIP18 +/-20V | RS |
Where can I find additional details, specifications and documents for a UC3637N .?
Additional datasheets, footprints and schematics for UC3637N . are listed on our Part Details page. You can also find images and similar parts to UC3637N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3637N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3637N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3637N . fall under?
The UC3637N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3637N . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3637N . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3637N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3637N . have stock available?
Authorised distributors including Newark Electronics, element14, TME and RS have stock available or on a lead time for UC3637N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3637N . often in real-time on the comparison pages.
What if I can't find stock of UC3637N .?
You can fill out our help required form which you can use to request a quote for UC3637N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.