Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Motor Type | DC Brushless |
---|---|
No. of Outputs | 6Outputs |
Output Current | 200mA |
Output Voltage | 50V |
Driver Case Style | LCC |
No. of Pins | 28Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 18V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3625 |
Controller Type | Motor |
IC Generic Number | 3625 |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 500mA |
Output Type | Open Collector |
Output Voltage Max | 5.3V |
Supply Voltage Range | 10V to 18V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UC3625Q .?
Additional datasheets, footprints and schematics for UC3625Q . are listed on our Part Details page. You can also find images and similar parts to UC3625Q . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3625Q . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3625Q . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3625Q . fall under?
The UC3625Q . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3625Q . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3625Q . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3625Q . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3625Q . have stock available?
There is no stock from authorised distributors for UC3625Q ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3625Q . often in real-time on the comparison pages.
What if I can't find stock of UC3625Q .?
You can fill out our help required form which you can use to request a quote for UC3625Q . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.