Status: | Unknown |
---|---|
Series: | UC361 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Quad Isolated |
Diode Case Style | DIP |
No. of Pins | 8Pins |
Forward Voltage VF Max | 1.2V |
Forward Surge Current Ifsm Max | - |
Operating Temperature Max | 70°C |
Product Range | UC361 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Reverse Recovery Time trr Max | 20ns |
Semiconductor Technology | Si |
DIODE RECT, SCHOTTKY, 3A, 1.2V, DIP | Farnell |
Quad schottky diode array with 3-A peak Forward Current | Texas Instruments |
Diode Rect, Schottky, 3A, 1.2V, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a UC3611N .?
Additional datasheets, footprints and schematics for UC3611N . are listed on our Part Details page. You can also find images and similar parts to UC3611N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3611N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3611N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3611N . fall under?
The UC3611N . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UC3611N . when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3611N . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3611N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3611N . have stock available?
Authorised distributors including element14, Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for UC3611N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3611N . often in real-time on the comparison pages.
What if I can't find stock of UC3611N .?
You can fill out our help required form which you can use to request a quote for UC3611N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.