UC3525ADW Semiconductors - ICs by Texas Instruments

REGULATING PWM 35V 16-SOIC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$1.89
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage 35V
Output Voltage 18V
Output Current 100mA
Supply Voltage Min 4.5V
Supply Voltage Max 35V
Controller IC Case Style SOIC
No. of Pins 16Pins
Frequency 500kHz
Product Range -

Alternative Descriptions

35V, Dual 0.4A 400KHz PWM controller with 0C to 70C | Texas Instruments
Regulating Pwm, 35V, 16-Soic | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3525ADW?

Additional datasheets, footprints and schematics for UC3525ADW are listed on our Part Details page. You can also find images and similar parts to UC3525ADW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3525ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3525ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3525ADW fall under?

The UC3525ADW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC3525ADW when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3525ADW you can contact the distributor directly for product support, shipping queries etc.

Is the UC3525ADW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3525ADW have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for UC3525ADW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3525ADW often in real-time on the comparison pages.

What if I can't find stock of UC3525ADW?

You can fill out our help required form which you can use to request a quote for UC3525ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay