| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.38
| Input Voltage | 40V |
|---|---|
| Output Voltage | 60V |
| Output Current | 200mA |
| Supply Voltage Min | 10V |
| Supply Voltage Max | 40V |
| Controller IC Case Style | DIP |
| No. of Pins | 16Pins |
| Frequency | 500kHz |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 3524 |
| Controller Type | PWM |
| IC Generic Number | 3524 |
| IC Temperature Range | Commercial |
| Logic Function Number | 3524 |
| Operating Temperature Range | 0°C to +70°C |
| Output Current Max | 0.2A |
| Power Dissipation Pd | 1W |
| Power Supply IC Type | PWM controller |
| Supply Voltage Range | 10V to 40V |
| Termination Type | Through Hole |
| Advanced Regulating PWM, UC3524AN | RS |
| IC: PMIC | TME |
| Ic, Regulating Pwm, 40V, 16-Dip | Newark Electronics |
| IC, REGULATING PWM, 40V, 16-DIP | element14 |
Where can I find additional details, specifications and documents for a UC3524AN .?
Additional datasheets, footprints and schematics for UC3524AN . are listed on our Part Details page. You can also find images and similar parts to UC3524AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3524AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3524AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3524AN . fall under?
The UC3524AN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3524AN . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3524AN . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3524AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3524AN . have stock available?
Authorised distributors including RS, TME, Rochester Electronics, Newark Electronics and element14 have stock available or on a lead time for UC3524AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3524AN . often in real-time on the comparison pages.
What if I can't find stock of UC3524AN .?
You can fill out our help required form which you can use to request a quote for UC3524AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.