Input Voltage | 12V |
---|---|
Output Voltage | 2.2V |
Output Current | 10mA |
Supply Voltage Min | 11V |
Supply Voltage Max | 18V |
Controller IC Case Style | DIP |
No. of Pins | 20Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2879 |
No. of Outputs | 4Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Output Voltage Max | 5V |
Power Supply Type | PWM Controller |
Supply Voltage Range | 11V to 18V |
Termination Type | Through Hole |
Enhanced bipolar phase shifted full bridge controller with selectable UVLO, -40°C to 85°C | Texas Instruments |
NON ROHS / CI DIL 20 / TUBE 18 PCS | Holdelec |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Phase Controller, Smd, Pdip20 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC2879N .?
Additional datasheets, footprints and schematics for UC2879N . are listed on our Part Details page. You can also find images and similar parts to UC2879N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2879N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2879N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2879N . fall under?
The UC2879N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2879N . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2879N . you can contact the distributor directly for product support, shipping queries etc.
Is the UC2879N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2879N . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC2879N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2879N . often in real-time on the comparison pages.
What if I can't find stock of UC2879N .?
You can fill out our help required form which you can use to request a quote for UC2879N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.