UVLO | 10.5V |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Startup Current | 250µA |
Operating Supply Current | 12mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 200kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Enhanced bipolar CCM PFC controller with 10.5V/10V UVLO for 50Hz-400Hz line freq., –40°C to 85°C | Texas Instruments |
Pfc Controller, 20V, Soc-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC2854BDWTR .?
Additional datasheets, footprints and schematics for UC2854BDWTR . are listed on our Part Details page. You can also find images and similar parts to UC2854BDWTR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2854BDWTR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2854BDWTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2854BDWTR . fall under?
The UC2854BDWTR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2854BDWTR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2854BDWTR . you can contact the distributor directly for product support, shipping queries etc.
Is the UC2854BDWTR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2854BDWTR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC2854BDWTR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2854BDWTR . often in real-time on the comparison pages.
What if I can't find stock of UC2854BDWTR .?
You can fill out our help required form which you can use to request a quote for UC2854BDWTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.