Input Voltage | 15V |
---|---|
Output Voltage | 13.5V |
Output Current | 500mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2846 |
Controller Type | PWM |
Operating Temperature Range | -40°C to +85°C |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Supply Voltage Range | 8V to 40V |
Termination Type | Surface Mount Device |
PWM CONTROLLER CURRENT MODE, SOIC16 | Farnell |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a UC2846DWG4?
Additional datasheets, footprints and schematics for UC2846DWG4 are listed on our Part Details page. You can also find images and similar parts to UC2846DWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2846DWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2846DWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2846DWG4 fall under?
The UC2846DWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2846DWG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2846DWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UC2846DWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2846DWG4 have stock available?
There is no stock from authorised distributors for UC2846DWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2846DWG4 often in real-time on the comparison pages.
What if I can't find stock of UC2846DWG4?
You can fill out our help required form which you can use to request a quote for UC2846DWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.