Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 25V |
---|---|
Output Voltage | 15V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 450kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pwm Controller, Smps, 25V, Soic-14 | Newark Electronics |
30V, 1A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 50% duty cycle, 40°C to 85°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2845AD?
Additional datasheets, footprints and schematics for UC2845AD are listed on our Part Details page. You can also find images and similar parts to UC2845AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2845AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2845AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2845AD fall under?
The UC2845AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2845AD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2845AD you can contact the distributor directly for product support, shipping queries etc.
Is the UC2845AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2845AD have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC2845AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2845AD often in real-time on the comparison pages.
What if I can't find stock of UC2845AD?
You can fill out our help required form which you can use to request a quote for UC2845AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.