UC2844N Part Information
Details for UC2844N by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5700 |
10 | 1.2900 |
50 | 1.1700 |
100 | 1.0000 |
250 | 0.9310 |
Stock Information
Details
Part Specifications
Input Voltage | 25V |
Output Voltage | 13.5V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2844 |
Controller Type | PWM |
Input Current | 11mA |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Supply Voltage Range | 12V to 25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- PWM CONTROLLER, FLYBACK, PDIP-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UC2844N?
Additional datasheets, footprints and schematics for UC2844N are listed in our Part Details tab. You can also find the UC2844N image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2844N in the Pricing & Inventory tab next to part details. You can view UC2844N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2844N fall under?
The UC2844N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2844N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2844N you can contact the distributor directly for product support, shipping queries etc.
Is the UC2844N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UC2844N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UC2844N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2844N often in real-time on the comparison pages.
What if I can't find stock of UC2844N?
You can fill out our help required form which you can use to request a quote for UC2844N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.