Input Voltage | 25V |
---|---|
Output Voltage | 13.5V |
Output Current | 1A |
Supply Voltage Min | 7.6V |
Supply Voltage Max | 30V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 450kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pwm Controller, 500Khz, 7.6V-30V, Soic14 | Newark Electronics |
PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC14 | element14 |
30-V, 1-A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle, -40C to 85C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2843D .?
Additional datasheets, footprints and schematics for UC2843D . are listed on our Part Details page. You can also find images and similar parts to UC2843D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2843D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2843D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2843D . fall under?
The UC2843D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2843D . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2843D . you can contact the distributor directly for product support, shipping queries etc.
Is the UC2843D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2843D . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for UC2843D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2843D . often in real-time on the comparison pages.
What if I can't find stock of UC2843D .?
You can fill out our help required form which you can use to request a quote for UC2843D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.