Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Input Voltage | 25V |
---|---|
Output Voltage | 15V |
Output Current | 1A |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Input Current | 11mA |
Operating Temperature Range | -40°C to +85°C |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Supply Voltage Range | 12V to 25V |
Termination Type | Through Hole |
Curr Mode PWM Controller UC2843ANG4 | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Pwm Controller | Newark Electronics |
30-V, 1-A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle 40°C to 85°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2843AN .?
Additional datasheets, footprints and schematics for UC2843AN . are listed on our Part Details page. You can also find images and similar parts to UC2843AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2843AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2843AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2843AN . fall under?
The UC2843AN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2843AN . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2843AN . you can contact the distributor directly for product support, shipping queries etc.
Is the UC2843AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2843AN . have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UC2843AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2843AN . often in real-time on the comparison pages.
What if I can't find stock of UC2843AN .?
You can fill out our help required form which you can use to request a quote for UC2843AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.