Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V |
---|---|
Output Voltage | 5.05V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 250kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 2845 |
Controller Type | PWM |
IC Generic Number | 2842 |
Logic Function Number | 2842 |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 1A |
Output Energy per Cycle | 5µJ |
Power Dissipation Pd | 800mW |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 12V to 25V |
UC2842 Series High Performance Current Mode PWM Controller - SOIC-8 | Future Electronics |
UC2842BD1,PWM controller,current mode 1A | RS |
Current Mode PWM Controller 1A 8-Pin SO N | Avnet America |
IC, CURRENT MODE PWM, 2842, SOIC8 | Farnell |
Power Conversion |Stmicroelectronics UC2842BD1 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC2842BD1?
Additional datasheets, footprints and schematics for UC2842BD1 are listed on our Part Details page. You can also find images and similar parts to UC2842BD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2842BD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2842BD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2842BD1 fall under?
The UC2842BD1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2842BD1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2842BD1 you can contact the distributor directly for product support, shipping queries etc.
Is the UC2842BD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2842BD1 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Farnell and element14 have stock available or on a lead time for UC2842BD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2842BD1 often in real-time on the comparison pages.
What if I can't find stock of UC2842BD1?
You can fill out our help required form which you can use to request a quote for UC2842BD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.