Input Voltage | - |
---|---|
Output Voltage | 13V |
Output Current | 200mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 30V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
30V, 1.5A double ended 1MHz PWM controller with 9.2V/8.4V UVLO and 80% duty cycle , -25C to 85C | Texas Instruments |
PWM CONTROLLER, SMPS, 30V, SOIC-16 | Farnell |
Pwm Controller, Smps, 30V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC2823DW?
Additional datasheets, footprints and schematics for UC2823DW are listed on our Part Details page. You can also find images and similar parts to UC2823DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2823DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2823DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2823DW fall under?
The UC2823DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2823DW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2823DW you can contact the distributor directly for product support, shipping queries etc.
Is the UC2823DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2823DW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC2823DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2823DW often in real-time on the comparison pages.
What if I can't find stock of UC2823DW?
You can fill out our help required form which you can use to request a quote for UC2823DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.